The DIASTAR Ten PVC-C diaphragm valve with part number 163624613 is a fail-safe-to-close, two-way diaphragm valve featuring solvent cement sockets compliant with ASTM standards. It has a nominal diameter of 20 mm, a flow coefficient (kv-value) of 271 l/min at Δp=1 bar, and operates at a maximum pressure of 10 bar. The valve uses an FKM O-ring and is designed for use with EPDM membrane material. Its overall length is 165 mm, with a lift height of 10 mm, mounting dimensions include M6 threaded connection, and it weighs 1.140 kg. The valve housing is optimized for installation with a single housing nut and rotating air connection. All variants share a double flow rate compared to the predecessor and compact overall design.
FC (Fail safe to close) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163624613 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |