Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 163578146

Description
With gear box Flange standard ANSI/ASME
Request a Quote
Description
With gear box Flange standard ANSI/ASME
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lug-style butterfly valve with gear box, designed for pipeline flow control with ANSI/ASME B16.5 Class 150 flange connections. Housing is PP-GF30 with SS316 lug inserts, overall length follows EN 558 and ISO 5752, and size DN140 matches the part number 163578146. The valve has an EPDM seat, weighs 6.348 kg, and has a kv-value of 8600 l/min at Δp=1 bar. Maximum dimensions are Hmax 410.0 mm, Lmax 169.1 mm, and Wmax 317.0 mm.

Datasheet Summary
Powered by GS/AI

Lug-style butterfly valve with gear box, designed for pipeline flow control with ANSI/ASME B16.5 Class 150 flange connections. Housing is PP-GF30 with SS316 lug inserts, overall length follows EN 558 and ISO 5752, and size DN140 matches the part number 163578146. The valve has an EPDM seat, weighs 6.348 kg, and has a kv-value of 8600 l/min at Δp=1 bar. Maximum dimensions are Hmax 410.0 mm, Lmax 169.1 mm, and Wmax 317.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163578146 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
163578146
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 163578146
With gear box Flange standard ANSI/ASME

With gear box Flange standard ANSI/ASME

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 163578146
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material PVC-C
Valve Size 5.51 inch (140.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514406 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Ball Valve - 60438475 - Radwell International
Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Connection Description Union
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517065 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167578102 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PP-H
Valve Size 2.48 inch (63.00 mm)
View Details