The Diaphragm Valve DIASTAR Ten PVC-C DA (Double acting) with solvent cement sockets conforming to ASTM is a 2-way diaphragm valve designed for industrial fluid control, featuring a double flow rate compared to its predecessor and a single housing nut for simplified assembly. This variant, identified by the kv-value code 163 654 614, has a nominal diameter of 25 mm, operates at a working pressure of 10 bar, and has a flow coefficient (kv-value) of 481 l/min at Δp=1 bar. It is equipped with FKM O-rings and PTFE diaphragm material, and has a total height of 143 mm, a length of 179 mm, and a weight of 1.166 kg. The valve allows for 90° rotational air connection and is compatible with standard M6 mounting bolt size.
DA (Double acting) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163654614 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |