The DIASTAR Ten PVC-C diaphragm valve with part number 163644013 is a fail-safe-to-open valve with solvent cement sockets for metric piping. It has a nominal diameter of 20 mm, a maximum working pressure of 10 bar, and a kv-value of 271 l/min at Δp=1 bar. The valve body is PVC-C, with an FKM O-ring and SP EPDM seal. It weighs 0.968 kg and has an overall length of 152 mm. The valve features a rotating air connection at 90° intervals, a single housing nut replacing four screws, and a short overall length. Mounting dimensions include M6 thread for air connection and a lift of 10 mm.
FO (Fail safe to open) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163644013 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |