Ventilating valve type 595 PVC-C with solvent cement sockets and NPT threaded ends, rated for 16 bar pressure, featuring EPDM 163595 and FKM 115 seals, with a nominal bore of 32 mm, length of 84 mm, and thickness of 31 mm. Designed for easy installation and removal with a compact installation length. Protection cap made of PP-GF. Spring is HALAR coated.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163595105 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |