The DIASTAR Ten PVC-C diaphragm valve is a fail-safe-to-open (FO) valve with backing flanges in PP-V Inch ANSI, designed for piping systems requiring reliable on-off control. It has an overall length compliant with EN 558 and connecting dimensions conforming to ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759. The model features a double flow rate compared to its predecessor, a single housing nut replacing four screws, a rotating air connection at 90° intervals, and flat sealing faces. For part number 163647712, the kv-value at Δp=1 bar is 125 l/min, the maximum working pressure is 10 bar, the O-ring material is FKM, and the weight is 0.673 kg. The valve has a lift of 7 mm and dimensions H=101 mm, L=130 mm, and threaded connection M6. The valve housing is made of PVC-C and the seal face is PTFE.
FO (Fail safe to open) With backing flanges PP-V Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163647712 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 2.68 inch (68.00 mm) |