ifm electronic gmbh Datasheets for Optical Linear Encoders
Optical linear encoders use fiber optic technology to sense position and displacement.
Optical Linear Encoders: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage range | |
| Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage range With polarisation filter | |
| Compact housing for use where space is restricted Programmable light-on/dark-on mode Intuitive setting of the sensitivity via potentiometer For use at short range LED display to check switching status and... | |
| Compact housing for use where space is restricted Programmable light-on/dark-on mode Intuitive setting of the sensitivity via potentiometer Very long range LED display to check switching status and operation | |
| Compact housing for use where space is restricted Programmable light-on/dark-on mode Intuitive setting of the sensitivity via potentiometer With polarisation filter LED display to check switching status and operation | |
| For use at short range Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage... | |
| Particularly compact housing for use where space is restricted Precise background suppression Simple alignment due to visible red light Intuitive setting of sensitivity and output function Fast mounting by means... | |
| Particularly compact housing for use where space is restricted Precise background suppression Simple alignment due to visible red light Ready for operation immediately thanks to fixed setting Fast mounting by... | |
| Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel... | |
| Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Ready for operation immediately thanks to fixed setting Fast mounting by... | |
| Reliable detection of glass, film, PET bottles and transparent packaging Very long range Intuitive setting of sensitivity and output function High switching frequency for fast processes Simple alignment due to... | |
| Very long range Compact housing for use where space is restricted Clearly visible indication of the switching status Large operating voltage range | |
| Very long range Compact housing for use where space is restricted High protection rating for the requirements of harsh industrial environments Large operating voltage range | |
| Very long range Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage range | |
| Very long range Intuitive setting of the sensitivity Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments LED display to check operation, switching status and function | |
| Very long range Programmable light-on/dark-on mode via pushbutton With combined AC/DC output and relay output LED display to check operation, switching status and function Robust housing for use in harsh... | |
| Very long range Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer | |
| Very long range Programmable light-on/dark-on mode With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer | |
| Very long range Robust housing for use in harsh industrial environments | |
| Very long range With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer |
| << Prev |