PUSHBUTTON, 0.4VA, SPDT, On-(On), Solder
SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches .4A @ 20VAC On-(On) SPDT Solder
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-700SP7B11M1REH | 700SP7B11M1REH | 700SP7B11M1REH |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |