E-Switch, Inc. Pushbutton Switches 700ASP7B21M6QE

Description
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-700ASP7B21M6QE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-700ASP7B21M6QE
Pushbutton Switches 1400-700ASP7B21M6QE
PUSHBUTTON, 3A, SPDT, On-(On), PC Pin, IP67

PUSHBUTTON, 3A, SPDT, On-(On), PC Pin, IP67

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
700ASP7B21M6QE
Pushbutton Switches 700ASP7B21M6QE
Pushbutton Switches 3A @ 120 VAC/ 28 VDC Right Angle

Pushbutton Switches 3A @ 120 VAC/ 28 VDC Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
700ASP7B21M6QE
Switches - Pushbutton Switches 700ASP7B21M6QE
SWITCH PUSHBUTTON SPDT 3A 120V

SWITCH PUSHBUTTON SPDT 3A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-700ASP7B21M6QE 700ASP7B21M6QE 700ASP7B21M6QE
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Features DustProof; Weather resistant or waterproof
Max Current Rating 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329389-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Micro switches - M 697 - T 697-01-1-I -  - Schmersal Inc.
Specs
Configuration Normally Closed (NC)
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details