E-Switch, Inc. Pushbutton Switches 700ASP7B21M7RE

Description
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet
Description
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-700ASP7B21M7RE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-700ASP7B21M7RE
Pushbutton Switches 1400-700ASP7B21M7RE
PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67

PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin, IP67

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
700ASP7B21M7RE
Pushbutton Switches 700ASP7B21M7RE
Pushbutton Switches .4A @ 20V (AV/DC) Vert. Rgt/Angl

Pushbutton Switches .4A @ 20V (AV/DC) Vert. Rgt/Angl

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
700ASP7B21M7RE
Switches - Pushbutton Switches 700ASP7B21M7RE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-700ASP7B21M7RE 700ASP7B21M7RE 700ASP7B21M7RE
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Features DustProof; Weather resistant or waterproof
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316531-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDTHGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details