PUSHBUTTON, 3A, SPDT, On-On, PC Pin
Pushbutton Switches 3A @ 120 VAC/ 28 VDC PC Mnt
SWITCH PUSHBUTTON SPDT 3A 120V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-700CSP7B61M2QE | 700CSP7B61M2QE | 700CSP7B61M2QE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | ||
| Max Current Rating | 3 amps | 1 amps | 3 amps |