PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin, LED, Red
SWITCH PUSHBUTTON SPDT 30MA 12V
Pushbutton Switches Pushbutton Switch SPDT 0.03A 12V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-5511MYELREDGRN | 5511MYELREDGRN | 5511MYELREDGRN |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Solder Pin | |
| Max Current Rating | 0.3000 amps | 0.0300 amps | 0.3000 amps |