The Series 700 pushbutton switch is a snap-acting SPDT switch with a silver-plated copper alloy contact, rated for 3A at 120 VAC or 28 VDC and 1A at 250 VAC. It features a glass-filled nylon plunger, nickel-plated brass bushing, and stainless steel frame, with a travel of 1.20 mm and actuation force of 350 ± 150 gf. Operating temperature ranges from -40°C to +85°C. The part uses a B11 bushing with non-threaded mounting and M1 solder lug termination, and is epoxy sealed at the terminal base. Contact resistance is 20 mΩ max. at 2-4 VDC, insulation resistance is 1,000 MΩ min., and dielectric strength is 1,000 V RMS at sea level. Life expectancy is 50,000 cycles typical.
PUSHBUTTON, 3A, SPDT, On-(On), Solder
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1400-700SP7B11M1QEC2BLK |
| Product Name | Pushbutton Switches |
| Switch Function | Maintained Contact |