E-Switch, Inc. Pushbutton Switches 5511MYELX

Description
PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-5511MYELX - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-5511MYELX
Pushbutton Switches 1400-5511MYELX
PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin

PUSHBUTTON, 300mA, SPDT, On-(On), PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
5511MYELX
Switches - Pushbutton Switches 5511MYELX
SWITCH PUSH SPDT 0.3A 12V

SWITCH PUSH SPDT 0.3A 12V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
5511MYELX
Pushbutton Switches 5511MYELX
Pushbutton Switches Pushbutton Switch SPDT 0.3A 12V

Pushbutton Switches Pushbutton Switch SPDT 0.3A 12V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-5511MYELX 5511MYELX 5511MYELX
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3010D24JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 906765 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details