PUSHBUTTON, 0.4VA, DPDT, On-(On), Solder
Pushbutton Switches .4A @ 20VAC On-(On) DPDT Solder
SWITCH PUSH DPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-700DP7B11M1REH | 700DP7B11M1REH | 700DP7B11M1REH |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals | Solder Terminals | |
| Max Current Rating | 0.4000 amps |