PUSHBUTTON, 0.4VA, SPDT, On-On, PC Pin
Pushbutton Switches .4A @ 20V (AV/DC) 460 Support Brkt
SWITCH PUSH SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-700CSP7B60VS2REH | 700CSP7B60VS2REH | 700CSP7B60VS2REH |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | ||
| Max Current Rating | 0.4000 amps |