PUSHBUTTON, 3A, DPDT, On-(On), PC Pin
Pushbutton Switches 3A @ 125 VAC/28 VDC On-(On) DPDT PC Mnt
SWITCH PUSHBUTTON DPDT 3A 120V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-700DP7B20M2QE | 700DP7B20M2QE | 700DP7B20M2QE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | ||
| Max Current Rating | 3 amps | 1 amps | 3 amps |