PUSHBUTTON, 0.4VA, SPDT, On-(On), PC Pin
Pushbutton Switches .4A @ 20VAC On-(On) SPDT PC Mnt
SWITCH PUSH SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-700SP7B21M2RE | 700SP7B21M2RE | 700SP7B21M2RE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | ||
| Max Current Rating | 0.4000 amps |