The Series 700 pushbutton switch is a snap-acting SPDT switch with a stainless steel frame and a DAP case, designed for panel or printed circuit board mounting. It features silver-plated copper alloy contacts rated at 1A at 250 VAC, 3A at 120 VAC or 28 VDC, with a contact resistance of 20 mΩ max. and a life expectancy of 50,000 cycles. The actuation force is 350 ± 150 gf, travel is 1.20 mm typ., and operating temperature ranges from -40°C to +85°C. The B20 bushing is non-threaded and M7 termination is wire wrap for PCB mounting. Insulation resistance is 1,000 MΩ min. and dielectric strength is 1,000 V RMS at sea level.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1400-700SP7B20M7RE700C2GRN |
| Product Name | Pushbutton Switches |