The Series 5500 pushbutton switch is a momentary, PCB-mount device with a hinged design and optional single or dual LED illumination. It has a Nylon housing and ABS cap, with gold over nickel over copper alloy contacts. The switch is rated for 12mA at 24VDC, with a typical life expectancy of 500,000 cycles, contact resistance of 50mΩ maximum, insulation resistance of 50MΩ minimum, and dielectric strength greater than 1,000 V rms. Actuation force is 255 grams maximum, and it operates from -25°C to +65°C.
Datasheet Summary Powered by GS/AI
The Series 5500 pushbutton switch is a momentary, PCB-mount device with a hinged design and optional single or dual LED illumination. It has a Nylon housing and ABS cap, with gold over nickel over copper alloy contacts. The switch is rated for 12mA at 24VDC, with a typical life expectancy of 500,000 cycles, contact resistance of 50mΩ maximum, insulation resistance of 50MΩ minimum, and dielectric strength greater than 1,000 V rms. Actuation force is 255 grams maximum, and it operates from -25°C to +65°C.