E-Switch, Inc. Pushbutton Switches 700DP7B20VS2QEC1BLK

Description
PUSHBUTTON, 3A, DPDT, On-(On), PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 3A, DPDT, On-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches 1400-700DP7B20VS2QEC1BLK
PUSHBUTTON, 3A, DPDT, On-(On), PC Pin

PUSHBUTTON, 3A, DPDT, On-(On), PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
700DP7B20VS2QEC1BLK
Switches - Pushbutton Switches 700DP7B20VS2QEC1BLK
SWITCH PUSHBUTTON DPDT 3A 120V

SWITCH PUSHBUTTON DPDT 3A 120V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
700DP7B20VS2QEC1BLK
Pushbutton Switches 700DP7B20VS2QEC1BLK
Pushbutton Switches

Pushbutton Switches

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-700DP7B20VS2QEC1BLK 700DP7B20VS2QEC1BLK 700DP7B20VS2QEC1BLK
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins
Max Current Rating 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316542-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details