Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
E-SWITCH, INC.
700ASP7B10M1QEH -- PUSHBUTTON SWITCHES
E-Switch, Inc.
Pushbutton Switches
700ASP7B10M1QEH
Description
PUSHBUTTON, 3A, SPDT, On-(On), Solder, IP67
New Yorker Electronics Co., Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
PUSHBUTTON, 3A, SPDT, On-(On), Solder, IP67
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-700ASP7B10M1QEH
Pushbutton Switches
1400-700ASP7B10M1QEH
PUSHBUTTON, 3A, SPDT, On-(On), Solder, IP67
PUSHBUTTON, 3A, SPDT, On-(On), Solder, IP67
Supplier's Site
Datasheet
Technical Specifications
New Yorker Electronics Co., Inc.
Product Category
Pushbutton Switches
Product Number
1400-700ASP7B10M1QEH
Product Name
Pushbutton Switches
Switch Function
Maintained Contact
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL5LB-2-012
Specs
Max AC Voltage Rating
12 volts
Max DC Voltage Rating
12 volts
View Details
BARTEC
ComEx Global illuminated push button module
comex global illuminated push button module
Specs
Features
Illuminated Switch; Pilot Light
Base Material
Thermoplastic / Plastic
Operating Temp
-55 to 85 F (-48.33 to 29.44 C)
View Details
NKK Switches
Process Sealed Subminiature Pushbutton
AB15AP-FC
Specs
Actuator Specifications
Round, Button
Switch Function
Momentary Contact; On-Mom
Switching Mechanism
Single Pole, Double Throw (SPDT); SPDT
View Details
6
suppliers
Allen-Bradley / Rockwell Automation
22mm Momentary Push Button 800F PB
800FD-F2X20
Specs
Terminal Type
Screw
View Details