PUSHBUTTON, 0.4VA, DPDT, On-(On), PC Pin
SWITCH PUSH DPDT 0.4VA 20V
Pushbutton Switches .4A @ 20VAC On-(On) DPDT SPDT
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-700DP7B10VS3REH | 700DP7B10VS3REH | 700DP7B10VS3REH |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Straight PC Pins | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton |