Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
ANTI-VANDAL, 3A, SPDT, On-(On), Solder, LED, Green/Yellow, IP67
| DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 141-ULV7F2BSS3P1-ND | ULV7F2BSS3P1 | 1400-ULV7F2BSS3P1 |
| Product Name | Pushbutton Switches | T970022 | Anti-Vandal Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | ||
| Switch Function | Momentary Contact | Maintained Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals |