ITW Chemtronics Series 57 57-111

Description
MINIATURE VANDAL RESISTANT SEALED PUSHBUTTON SWITCHES This rugged miniature, momentary action, sealed switch series is ideal for a variety of applications in harsh environments where durability is key. It is panel sealed to IP67 and designed to be impact resistant. KEY FEATURES: • Panel sealed to IP67 • Momentary action • Impact resistant • Non-spark material • Lighted and non-lighted versions • Wide temperature range: -40°C to +125°C • Gold Plated Palladium Nickel contacts
Datasheet
Description
MINIATURE VANDAL RESISTANT SEALED PUSHBUTTON SWITCHES This rugged miniature, momentary action, sealed switch series is ideal for a variety of applications in harsh environments where durability is key. It is panel sealed to IP67 and designed to be impact resistant. KEY FEATURES: • Panel sealed to IP67 • Momentary action • Impact resistant • Non-spark material • Lighted and non-lighted versions • Wide temperature range: -40°C to +125°C • Gold Plated Palladium Nickel contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 57 - 57-111 - ITW Switches USA
Buffalo Grove, IL, USA
Series 57
57-111
Series 57 57-111
MINIATURE VANDAL RESISTANT SEALED PUSHBUTTON SWITCHES This rugged miniature, momentary action, sealed switch series is ideal for a variety of applications in harsh environments where durability is key. It is panel sealed to IP67 and designed to be impact resistant. KEY FEATURES: • Panel sealed to IP67 • Momentary action • Impact resistant • Non-spark material • Lighted and non-lighted versions • Wide temperature range: -40°C to +125°C • Gold Plated Palladium Nickel contacts

MINIATURE VANDAL RESISTANT SEALED PUSHBUTTON SWITCHES
This rugged miniature, momentary action, sealed switch series is ideal for a variety of applications in harsh environments where durability is key. It is panel sealed to IP67 and designed to be impact resistant.
KEY FEATURES:
• Panel sealed to IP67
• Momentary action
• Impact resistant
• Non-spark material
• Lighted and non-lighted versions
• Wide temperature range:
-40°C to +125°C
• Gold Plated Palladium Nickel contacts

Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
57-111
Pushbutton Switches 57-111
Pushbutton Switches Mini Vandal Resistnt Sealed _ No Light

Pushbutton Switches Mini Vandal Resistnt Sealed _ No Light

Buy Now Datasheet

Technical Specifications

  ITW Switches USA VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 57-111 57-111
Product Name Series 57 Pushbutton Switches
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switch Dimensions 0.73" x 0.81"
Terminal Type Solder Terminals Solder Pin
Features RoHS; Vandal Proof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLHWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1115828 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details