Switches & Front Panel Switch, Pushbutton
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Anti-Vandal Security Pushbutton Switch
SWITCH PUSH SPST-NO 0.05A 24V
Pushbutton Switches SEALED SECURITY
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AV09C703D200K | 679-1074-ND | AV09C703D200K | AV09C703D200K | AV09C703D200K |
| Product Name | Switches & Front Panel Switch, Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin |