Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Switches & Front Panel Switch, Pushbutton
Pushbutton Switches Momentary psh btn NO
SWITCH PUSH SPST-NO 3A 12V
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1413NC2 | 679-1053-ND | 1413NC2 | 1413NC2 | 1413NC2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches & Front Panel Switch, Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals |