Switches & Front Panel Switch, Pushbutton
APEM 1213A2 Push Button Switch
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
PUSHBUTTON SWITCH; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 8A 125V
Pushbutton Switches SLDER LUG/QCK CONECT CLSD / SLVR CONTACTS
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1213A2 | 2675091 | 679-1039-ND | 1213A2 | 73J3417 | 1213A2 | 1213A2 |
| Product Name | Switches & Front Panel Switch, Pushbutton | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch; Product Range Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Features | RoHS | RoHS | RoHS | ||||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||||
| Configuration | Normally Open (NO) | Normally Open (NO) |