E-Switch, Inc. T970000 SEALED 3A 250V RED 3V ULV7F23SS311

Description
T970000 SEALED 3A 250V RED 3V
Request a Quote Datasheet
Description
T970000 SEALED 3A 250V RED 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T970000 SEALED 3A 250V RED 3V - ULV7F23SS311 - Heilind Electronics, Inc.
Wilmington, MA, United States
T970000 SEALED 3A 250V RED 3V
ULV7F23SS311
T970000 SEALED 3A 250V RED 3V ULV7F23SS311
T970000 SEALED 3A 250V RED 3V

T970000 SEALED 3A 250V RED 3V

Buy Now
Anti-Vandal Switches - 1400-ULV7F23SS311 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Anti-Vandal Switches
1400-ULV7F23SS311
Anti-Vandal Switches 1400-ULV7F23SS311
ANTI-VANDAL, 3A, SPDT, On-On, Solder, LED, Red, IP67

ANTI-VANDAL, 3A, SPDT, On-On, Solder, LED, Red, IP67

Supplier's Site Datasheet
Pushbutton Switches - EG5326-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG5326-ND
Pushbutton Switches EG5326-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ULV7F23SS311
Switches - Pushbutton Switches ULV7F23SS311
SWITCH PUSHBUTTON SPDT 3A 250V

SWITCH PUSHBUTTON SPDT 3A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
ULV7F23SS311
Pushbutton Switches ULV7F23SS311
Pushbutton Switches 3A 250VAC 1P ON-ON RED LED 3V 2.5N IP67

Pushbutton Switches 3A 250VAC 1P ON-ON RED LED 3V 2.5N IP67

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ULV7F23SS311 1400-ULV7F23SS311 EG5326-ND ULV7F23SS311 ULV7F23SS311
Product Name T970000 SEALED 3A 250V RED 3V Anti-Vandal Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug
Features DustProof; Vandal Proof; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Max Current Rating 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3012C05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details