Pushbutton Switches STD SIZE PUSHBUTTON ILLUMINATED/SNAP-IN
STANDARD SIZE SNAP-IN PUSHBUTTON-SPDT-SQUA
SWITCH PUSHBUTTON SPDT 3A 125V
VAST STOCK CO., LIMITED | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | LB15SKW01-1C-C | LB15SKW01-1C-C | LB15SKW01-1C-C |
Product Name | Pushbutton Switches | STANDARD SIZE SNAP-IN PUSHBUTTON-SPDT-SQUARE | Switches - Pushbutton Switches |
Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
Terminal Type | Solder Lug | Solder Terminals | |
Features | Illuminated Switch; RoHS | ||
Max Current Rating | 3 amps | 3 amps | |
Max AC Voltage Rating | 250 volts | 125 volts |