Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH PUSH SPST-NO 0.4VA 20V
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1825100-1 | 450-1844-ND | 1825100-1 | 1825100-1 | 1825100-1 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | TPF11CGPC004 | Switches - Pushbutton Switches |
| Actuator Specifications | Extended | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Min. Actuating Force | 0.1 lbs (0.0500 kg) |