APEM Components, Inc. Switches & Front Panel Switch, Pushbutton 1415NC2

Description
Switches & Front Panel Switch, Pushbutton
Request a Quote Datasheet
Description
Switches & Front Panel Switch, Pushbutton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Front Panel Switch, Pushbutton - 1415NC2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Switches & Front Panel Switch, Pushbutton
1415NC2
Switches & Front Panel Switch, Pushbutton 1415NC2
Switches & Front Panel Switch, Pushbutton

Switches & Front Panel Switch, Pushbutton

Buy Now
Pushbutton Switches - 679-1054-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1054-ND
Pushbutton Switches 679-1054-ND
Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - 1415NC2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1415NC2
Pushbutton Switches 1415NC2
Snap-In Pushbutton Switch

Snap-In Pushbutton Switch

Buy Now
Push Button Sw, Dpst, 3A, 12Vdc, Panel; Product Range Apem - 41J3538 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Dpst, 3A, 12Vdc, Panel; Product Range Apem
41J3538
Push Button Sw, Dpst, 3A, 12Vdc, Panel; Product Range Apem 41J3538
PUSH BUTTON SW, DPST, 3A, 12VDC, PANEL; Product Range:1400N Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current DC Max:3A RoHS Compliant: Yes

PUSH BUTTON SW, DPST, 3A, 12VDC, PANEL; Product Range:1400N Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current DC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 1415NC2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
1415NC2
Pushbutton Switches 1415NC2
Pushbutton Switches Momentary pushbutton changeover

Pushbutton Switches Momentary pushbutton changeover

Buy Now Datasheet
Switches - Pushbutton Switches - 1415NC2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
1415NC2
Switches - Pushbutton Switches 1415NC2
SWITCH PUSHBUTTON SPDT 3A 12V

SWITCH PUSHBUTTON SPDT 3A 12V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1415NC2 679-1054-ND 1415NC2 41J3538 1415NC2 1415NC2
Product Name Switches & Front Panel Switch, Pushbutton Pushbutton Switches Pushbutton Switches Push Button Sw, Dpst, 3A, 12Vdc, Panel; Product Range Apem Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Pin Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11BH - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 359883 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details