PUSHBUTTON SWITCH 9100 METAL ROHS COMPLIANT: YES
Pushbutton Switches SPST-NC ON-MOM 1A 30VDC
SWITCH PUSH SPST-NC 1A 30V
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 9632AB | 73J4738 | 9632AB | 9632AB |
| Product Name | Pushbutton Switches | Pushbutton Switch 9100 Metal Rohs Compliant Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | RoHS | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC |