Pushbutton Switches LPB-SNGL MOM-TACTILE LL
SWITCH PB DPST-NO/NC 0.1A 42V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 99-488.837 | 99-488.837 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | Illuminated Switch; RoHS | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Max Current Rating | 0.1000 amps |