SWITCH PB DPST-NO 0.1A 42V
ILLUMINATED PUSHBUTTON SINGLE MOM WITH POINT OF PRESSURE 19X19 LL 2NO PCB GOLD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches LENS SQ CCVE TPT YLW
| Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 99-451.837 | 49242411 | 99-451.837 |
| Product Name | Switches - Pushbutton Switches | Pushbutton | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | |
| Max AC Voltage Rating | 42 volts | 42 volts |