APEM Components, Inc. Pushbutton Switches 9435YCDB

Description
Pushbutton Switch
Request a Quote Datasheet
Description
Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 9435YCDB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
9435YCDB
Pushbutton Switches 9435YCDB
Pushbutton Switch

Pushbutton Switch

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
9435YCDB
Switches - Pushbutton Switches 9435YCDB
SWITCH PUSH SPDT 0.1A 30V

SWITCH PUSH SPDT 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
9435YCDB
Pushbutton Switches 9435YCDB
Pushbutton Switches SPDT ON-MOM 0.1A 30VDC

Pushbutton Switches SPDT ON-MOM 0.1A 30VDC

Buy Now Datasheet
Switch, Pushbutton, Spdt-1No/1Nc, 100Ma; Switch Operation Apem - 96C7668 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt-1No/1Nc, 100Ma; Switch Operation Apem
96C7668
Switch, Pushbutton, Spdt-1No/1Nc, 100Ma; Switch Operation Apem 96C7668
SWITCH, PUSHBUTTON, SPDT-1NO/1NC, 100mA; Switch Operation:On-(On); Contact Configuration:DPST-1 NO, SPST-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:1A; Product Range:9000 Series RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT-1NO/1NC, 100mA; Switch Operation:On-(On); Contact Configuration:DPST-1NO, SPST-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:30V; Contact Current Max:1A; Product Range:9000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 9435YCDB 9435YCDB 9435YCDB 96C7668
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spdt-1No/1Nc, 100Ma; Switch Operation Apem
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Single Throw (SPST); Double Pole, Single Throw (DPST); DPST-1NO, SPST-NC
Max Current Rating 0.1000 amps 0.1000 amps 1 amps
Max DC Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 302/303 - MAF 302-11Y -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details
22mm Mushroom Push-Turn Buttons - 2AMLJ1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364703-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details