ILLUMINATED PUSHBUTTON SINGLE MOM WITHOUT POINT OF PRESSURE 19X19 LL 1NC+1NO PCB GOLD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches LENS TPT RND BLACK
SWITCH PB DPST-NO/NC 0.1A 42V
| Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 49242423 | 99-458.837 | 99-458.837 |
| Product Name | Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches |
| Terminal Type | Solder Pin | ||
| Features | Illuminated Switch; RoHS | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | |
| Max AC Voltage Rating | 42 volts | 42 volts | |
| Max DC Voltage Rating | 42 volts | 42 volts |