SWITCH PB DPST-NO/NC 0.1A 42V
Pushbutton Switches CAP MNT W1 CO WHT
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 99-483.837 | 99-483.837 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Max Current Rating | 0.1000 amps | |
| Max AC Voltage Rating | 42 volts |