Honeywell Sensing & IoT Submin Bsc Swtch,sim Roller Lever,spdt,0.1A,125V; Microswitch Type Honeywell ZV10B10E01

Description
SUBMIN BSC SWTCH,SIM ROLLER LEVER,SPDT,0.1A,125V ; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Product Range:- RoHS Compliant: Yes
Description
SUBMIN BSC SWTCH,SIM ROLLER LEVER,SPDT,0.1A,125V ; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Subminiature Basic Switch with a simulated roller lever, part number 86C1694, is a single pole double throw (SPDT) microswitch designed for low current applications. It has a maximum contact current rating of 0.1 A at 125 V AC. This switch features solder terminals for secure connections and is compliant with RoHS standards. The compact design allows for easy integration into various applications, including appliances and control systems. Its lightweight construction and reliable performance make it suitable for projects requiring precise on/off control in limited space environments.

Datasheet Summary
Powered by GS/AI

The Subminiature Basic Switch with a simulated roller lever, part number 86C1694, is a single pole double throw (SPDT) microswitch designed for low current applications. It has a maximum contact current rating of 0.1 A at 125 V AC. This switch features solder terminals for secure connections and is compliant with RoHS standards. The compact design allows for easy integration into various applications, including appliances and control systems. Its lightweight construction and reliable performance make it suitable for projects requiring precise on/off control in limited space environments.

Suppliers

Company
Product
Description
Supplier Links
Submin Bsc Swtch,sim Roller Lever,spdt,0.1A,125V; Microswitch Type Honeywell - 86C1694 - Newark, An Avnet Company
Chicago, IL, United States
Submin Bsc Swtch,sim Roller Lever,spdt,0.1A,125V; Microswitch Type Honeywell
86C1694
Submin Bsc Swtch,sim Roller Lever,spdt,0.1A,125V; Microswitch Type Honeywell 86C1694
SUBMIN BSC SWTCH,SIM ROLLER LEVER,SPDT,0.1A,125V ; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Product Range:- RoHS Compliant: Yes

SUBMIN BSC SWTCH,SIM ROLLER LEVER,SPDT,0.1A,125V; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ZV10B10E01
Basic / Snap Action Switches ZV10B10E01
Basic / Snap Action Switches BASIC SW SPDT 0.1 A SIMULATE ROLLER LVR

Basic / Snap Action Switches BASIC SW SPDT 0.1 A SIMULATE ROLLER LVR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 86C1694 ZV10B10E01
Product Name Submin Bsc Swtch,sim Roller Lever,spdt,0.1A,125V; Microswitch Type Honeywell Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Simulated Roller Lever
Common Size Subminiature
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Snap Action Switches - 2435262-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 6.53 oz (1.81 N)
View Details