Schmalz Inc. Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 60 NBR-60 G3/8-IG 10.01.06.00674

Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet
Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 60 NBR-60 G3/8-IG - 10.01.06.00674 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 60 NBR-60 G3/8-IG
10.01.06.00674
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 60 NBR-60 G3/8-IG 10.01.06.00674
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
  • Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times)
  • Handling of thin steel sheets and aluminum sheets without deformation
  • Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00674
Product Name Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 60 NBR-60 G3/8-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-6X20-ON - Festo Corporation
Specs
Type Flat
Material NBR
Port Top
View Details
Pneumatic Suction Cups - 2038373 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
9
Specs
Type DeepCup; Flat
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details
Single Bellows Suction Cup - B1.5-5-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 5.59 mm (0.2200 inch)
Material Nitrile (NBR)
View Details