Schmalz Inc. Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 60x23 NBR-45 NPT3/8-IG 10.01.05.00812

Description
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet
Description
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 60x23 NBR-45 NPT3/8-IG - 10.01.05.00812 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 60x23 NBR-45 NPT3/8-IG
10.01.05.00812
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 60x23 NBR-45 NPT3/8-IG 10.01.05.00812
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
  • Oval, flat suction cup for dynamic handling of metal sheets with short cycle times
  • Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates
  • Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00812
Product Name Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 60x23 NBR-45 NPT3/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 7036258 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Acrylonitrile butadiene rubber
View Details
Pick-Up Stick - Model PU0950 - Wood's Powr-Grip Co., Inc.
Wood's Powr-Grip Co., Inc.
Specs
Type Standard; Flat
Diameter / Max. Size 32 mm (1.26 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3150230S - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 15.24 mm (0.6000 inch)
Material Silicone Rubber
View Details