Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FG 25 HT1-60 N016 10.01.06.00883

Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FG 25 HT1-60 N016 - 10.01.06.00883 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FG 25 HT1-60 N016
10.01.06.00883
Bellows suction cup (round) for very uneven workpieces FG 25 HT1-60 N016 10.01.06.00883
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00883
Product Name Bellows suction cup (round) for very uneven workpieces FG 25 HT1-60 N016
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 50 mm (1.97 inch)
Material FPM
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 125 mm (4.92 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
C-BS1.5 Short Bellows Vacuum Cup - C-BS1.5-80-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 80.01 mm (3.15 inch)
Material Silicone Rubber
View Details