Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FSG 7 HT1-60 M5-AG 10.01.06.01237

Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet
Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FSG 7 HT1-60 M5-AG - 10.01.06.01237 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FSG 7 HT1-60 M5-AG
10.01.06.01237
Bellows suction cup (round) for very uneven workpieces FSG 7 HT1-60 M5-AG 10.01.06.01237
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
  • Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect)
  • Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces)
  • Internal support (from diameter 52 mm) prevents workpiece from being sucked in
  • Special design of the folds permits use in systems with very short cycle times
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.01237
Product Name Bellows suction cup (round) for very uneven workpieces FSG 7 HT1-60 M5-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material BR
View Details
Pneumatic Suction Cups - 2022826 - RS Components, Ltd.
Specs
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicone
View Details
Multi-Bellows Style Vacuum Cups - MB40 NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Nitrile (NBR)
View Details
Oval 1.5 Bellows Suction Cup - NSPOB Series -  - ASCO
Specs
Type Oval; Bellows
Diameter / Max. Size 60 to 100 mm (2.36 to 3.94 inch)
Material Elastodur
View Details