Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 33 HT1-60 G1/4-IG 10.01.06.00957

Description
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Datasheet
Description
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 33 HT1-60 G1/4-IG - 10.01.06.00957 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 33 HT1-60 G1/4-IG
10.01.06.00957
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 33 HT1-60 G1/4-IG 10.01.06.00957
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
  • Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip)
  • Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00957
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 33 HT1-60 G1/4-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038181 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicone
View Details
Vacuum suction cup - VASB-55-1/4-NBR - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 55 mm (2.17 inch)
Material NBR
View Details
U Series Universal Vacuum Cup - A-3150059 - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 5.33 mm (0.2100 inch)
Material Nitrile (NBR)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 102 mm (4 inch)
Material Rubber
View Details