Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FG 7 HT1-60 N016 10.01.06.01251

Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FG 7 HT1-60 N016 - 10.01.06.01251 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FG 7 HT1-60 N016
10.01.06.01251
Bellows suction cup (round) for very uneven workpieces FG 7 HT1-60 N016 10.01.06.01251
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.01251
Product Name Bellows suction cup (round) for very uneven workpieces FG 7 HT1-60 N016
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 50 mm (1.97 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038339 - RS Components, Ltd.
Specs
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 55.12 mm (2.17 inch)
View Details