Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 14 HT1-60 G1/8-AG 10.01.06.00932

Description
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Datasheet
Description
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 14 HT1-60 G1/8-AG - 10.01.06.00932 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 14 HT1-60 G1/8-AG
10.01.06.00932
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 14 HT1-60 G1/8-AG 10.01.06.00932
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
  • Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip)
  • Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00932
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 14 HT1-60 G1/8-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HF-4-M14X1 - Festo Corporation
Specs
Style Other
Description M14x1
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicon
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Flat Vacuum Suction Cup - F15-NM - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 14.73 mm (0.5800 inch)
Material Nomathane
View Details