Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 25 HT1-60 N016 10.01.06.00872

Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 25 HT1-60 N016 - 10.01.06.00872 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 25 HT1-60 N016
10.01.06.00872
Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 25 HT1-60 N016 10.01.06.00872
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00872
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FGA 25 HT1-60 N016
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material BR
View Details
Pneumatic Suction Cups - 2038321 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicon
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-B10-2.20.01AC - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 10.92 mm (0.4300 inch)
Material Silicone Rubber
View Details