Schmalz Inc. Flat suction cup (oval) for very dynamic handling SAOF 60x23 HT2-65 RA 10.01.05.00847

Description
Oval flat suction cup for dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet
Description
Oval flat suction cup for dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for very dynamic handling SAOF 60x23 HT2-65 RA - 10.01.05.00847 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for very dynamic handling SAOF 60x23 HT2-65 RA
10.01.05.00847
Flat suction cup (oval) for very dynamic handling SAOF 60x23 HT2-65 RA 10.01.05.00847
Oval flat suction cup for dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
  • Oval flat suction cup for dynamic handling of hot metal sheets up to 250 °C
  • Unloading e.g. of elongated workpieces after forming
  • Handling of thin aluminum sheets without deformation or deep drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00847
Product Name Flat suction cup (oval) for very dynamic handling SAOF 60x23 HT2-65 RA
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038222 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-8-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material NBR
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details