Schmalz Inc. Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 120x60 NBR-45 NPT3/8-IG 10.01.05.00761

Description
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet
Description
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 120x60 NBR-45 NPT3/8-IG - 10.01.05.00761 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 120x60 NBR-45 NPT3/8-IG
10.01.05.00761
Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 120x60 NBR-45 NPT3/8-IG 10.01.05.00761
Oval, flat suction cup for dynamic handling of metal sheets with short cycle times Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing For use e.g. in feeder systems for press lines in the automotive industry Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
  • Oval, flat suction cup for dynamic handling of metal sheets with short cycle times
  • Handling of thin steel sheets and aluminum sheets without deformation or deep-drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Handling of long, narrow metal sheet parts, e.g. reinforcing ribs and plates
  • Groove on the bottom prevents oily sheets from slipping and permits precise positioning in stamping presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.05.00761
Product Name Flat suction cup (oval) for very dynamic handling of smooth and oily workpieces SAOF 120x60 NBR-45 NPT3/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-40-1/4-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038310 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material Nbr
View Details
Vinyl Vacuum Cups - VC6200-V - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 16 mm (0.6299 inch)
Material Vinyl
View Details
Round 1.5 Bellows Suction Cup - NFSGA Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 11 to 150 mm (0.4331 to 5.91 inch)
Material Nitrile (NBR); Silicone Rubber; Vulkollan
View Details