Schmalz Inc. Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 50 NBR-60 G1/4-IG 10.01.06.00851

Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet
Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 50 NBR-60 G1/4-IG - 10.01.06.00851 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 50 NBR-60 G1/4-IG
10.01.06.00851
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 50 NBR-60 G1/4-IG 10.01.06.00851
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
  • Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times)
  • Handling of thin steel sheets and aluminum sheets without deformation
  • Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.00851
Product Name Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 50 NBR-60 G1/4-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HC-2-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2022861 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicone
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details
Double Bellows Suction Cup - B2.5-88-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 87.88 mm (3.46 inch)
Material Nitrile (NBR)
View Details